Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.11
|
No stock
|
Buy Now | |
RS Americas
from US$11.67
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$43.14
|
75
in stock
|
Buy Now | |
Distrelec
from US$38.34
|
75
in stock
|
Buy Now | |
Farnell
from US$44.64
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$28.14
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Clamp Material | Polypropylene |
---|---|
Cable Exit Angle | 180, 120 |
Retainer Clip Material | Stainless Steel |
Cable Clamp Type | One-Piece Quick Snap |
Color | Black |
Shield Plating Material | None |
Cable Insulation Diameter | 6.35 – 13.97mm, .25 – .55in |
Screw & Hole Thread Size | None |
Comment | For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Shielded | No |
Shell Size | 4 |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
Hood D-Sub 37Pos Straight/120Deg AMP Polypropylene 0.255-0.550In.CblDia | TE Connectivity 5749916-2 | RS Americas |
D-Sub Backshells C CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP AMPLI CABLE CLAMP KITSZ 4 | Distrelec |
D SUB BACKSHELL, 120/180 DEG, SIZE DC | Farnell |
ER - D-SUB QUIK-SNAP BACKSHELL | RS |
Cable Clamp Kit, Size 4, Polypropylene | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Polypropylene Individual Kit | Avnet America |
Where can I find additional details, specifications and documents for a 5749916-2?
Additional datasheets, footprints and schematics for 5749916-2 are listed on our Part Details page. You can also find images and similar parts to 5749916-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749916-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749916-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749916-2 fall under?
The 5749916-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749916-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749916-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749916-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749916-2 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Distrelec, Farnell and RS have stock available or on a lead time for 5749916-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749916-2 often in real-time on the comparison pages.
What if I can't find stock of 5749916-2?
You can fill out our help required form which you can use to request a quote for 5749916-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.