Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.17
|
586
in stock
|
Buy Now | |
Distrelec
from US$6.77
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$6.71
|
19
in stock
|
Buy Now | |
element14
from US$5.95
|
19
in stock
|
Buy Now | |
Farnell
from US$7.10
|
19
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Retainer Clip Material | Stainless Steel |
---|---|
Cable Exit Angle | 180, 120 |
Cable Clamp Type | One-Piece Quick Snap |
Shield Plating Material | None |
Color | Black |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | 4.32 – 9.65mm, .17 – .38in |
Screw & Hole Thread Size | 14702 |
Comment | Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws., For metal-shell connectors only. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Accessory Type | Backshell/Cable Clamp |
Shell Size | 2 |
Product Type | Accessory |
Grommets | Without |
Shielded | No |
D-Sub Backshells CABLE CLAMP KIT SIZE 2 | Rapid Electronics |
TE Connectivity - AMP AMPLI CABLE CLAMP KITSZ 2 | Distrelec |
Cable Clamp Kit, Size 2, Polypropylene | Newark Electronics |
CABLE CLAMP KIT, SIZE 2, POLYPROPYLENE | element14 |
AMPLIMITE Cable Clamp Kit, Shell Size 2 | RS |
Connector Accessories Backshell/Cable Clamp Polypropylene Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 120° 180° |
Connector Body Material | PP (Polypropylene) Body |
Accessory Type | Cable Clamp Kit |
Connector Shell Size | DA |
Where can I find additional details, specifications and documents for a 5749915-2?
Additional datasheets, footprints and schematics for 5749915-2 are listed on our Part Details page. You can also find images and similar parts to 5749915-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749915-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749915-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749915-2 fall under?
The 5749915-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749915-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749915-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749915-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749915-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5749915-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749915-2 often in real-time on the comparison pages.
What if I can't find stock of 5749915-2?
You can fill out our help required form which you can use to request a quote for 5749915-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.