Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.68
|
617
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
617
in stock
|
Buy Now | |
Distrelec
from US$4.55
|
617
in stock
|
Buy Now | |
Farnell
from US$6.31
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
187
in stock
|
Buy Now | |
TE Store
from US$6.13
|
149
in stock
|
Buy Now | |
Future Electronics
from US$4.43
|
-
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
RS Americas
from US$5.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Exit Angle | 180, 120 |
---|---|
Cable Clamp Material | Polypropylene |
Cable Clamp Type | One-Piece Quick Snap |
Shield Plating Material | None |
Retainer Clip Material | Stainless Steel |
Color | Black |
Cable Insulation Diameter | .075 – .25in, 1.91 – 6.35mm |
Screw & Hole Thread Size | 4-40 |
Comment | For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws. |
Packaging Method | Bulk |
Packaging Quantity | 1 |
Product Type | Accessory |
Shielded | No |
Shell Size | 1 |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
D-Sub Backshells DSUB ACC: E CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 1 | Distrelec |
D-SUB BACK SHELL, 120/180DEG, DE, PP | Farnell |
Cable Clamp, Size 1, Stainless Steel | Newark Electronics |
CABLE CLAMP KIT,SZ 1,BULK PKG Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Cable Clamp Kit Polypropylene Black 1 | Connector Strain Relief | Part Number: 5749914-1 | Internal Number: 5749914-1 | TE Connectivity | TE Store |
1 Piece Quick Snap Straight(180â–‘)/120â–‘ Cable Exit Angle Backshell/Cable Clamp | Future Electronics |
Connector Accessories Backshell/Cable Clamp Polypropylene Individual Kit | Avnet America |
CABLE CLAMP KIT, SZ 1,BULK PKG, D-Sub Backshells and Clamps | TE Connectivity 5749914-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5749914-1?
Additional datasheets, footprints and schematics for 5749914-1 are listed on our Part Details page. You can also find images and similar parts to 5749914-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749914-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749914-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749914-1 fall under?
The 5749914-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749914-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749914-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749914-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749914-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5749914-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749914-1 often in real-time on the comparison pages.
What if I can't find stock of 5749914-1?
You can fill out our help required form which you can use to request a quote for 5749914-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.