Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.85
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$7.63
|
600
in stock
|
Buy Now | |
Distrelec
from US$9.23
|
600
in stock
|
Buy Now | |
TE Store
from US$10.49
|
476
in stock
|
Buy Now | |
Heilind Electronics
from US$10.14
|
376
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.14
|
125
in stock
|
Buy Now | |
RS Americas
from US$9.97
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$10.51
|
-
|
Buy Now | |
Future Electronics
from US$9.60
|
-
|
Buy Now | |
Avnet America
from US$8.02
|
-
|
Buy Now | |
TTI Europe
from US$8.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Plating Material | Nickel over Copper |
---|---|
Strain Relief Clip Material | Steel |
Cable Exit Angle | 75 |
Backshell Material | Zinc |
Number of Positions | 26 |
Cable Insulation Diameter | .27in, 6.86mm |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Quantity | 1 |
Packaging Method | Bag, Individual |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Grommets | With |
Product Type | Hardware |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
TE Connectivity - AMP Backshell&Clamp26 50SR CABLE KIT | Distrelec |
26 50SR CABLE KIT-BULK PCKG Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 26 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749609-1 | Internal Number: 5749609-1 | TE Connectivity | TE Store |
0.50 Series,SCSI,backshell kit,75°,26wa | RS |
Hoods (Backshells), 26 50SR CABLE KIT-BULK PCKG AMPLIMITE .050 III Series | TE Connectivity 5749609-1 | RS Americas |
Shielded Backshell Kit, Size 2, Zinc | Newark Electronics |
AMPLIMITE .050 Series 26 Position Zinc 75â–‘ Exit Angle Backshell Kit | Future Electronics |
Connector Accessories Cover 26 POS Bag | Avnet America |
Where can I find additional details, specifications and documents for a 5749609-1?
Additional datasheets, footprints and schematics for 5749609-1 are listed on our Part Details page. You can also find images and similar parts to 5749609-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749609-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749609-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749609-1 fall under?
The 5749609-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749609-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749609-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749609-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749609-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5749609-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749609-1 often in real-time on the comparison pages.
What if I can't find stock of 5749609-1?
You can fill out our help required form which you can use to request a quote for 5749609-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.