Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
17,520
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
17,520
in stock
|
Buy Now | |
Distrelec
from US$3.47
|
17,520
in stock
|
Buy Now | |
TE Store
from US$2.20
|
10,161
in stock
|
Buy Now | |
Farnell
from US$2.39
|
8,954
in stock
|
Buy Now | |
TTI Europe
from US$1.52
|
2,146
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
1,081
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
864
in stock
|
Buy Now | |
element14
from US$1.75
|
635
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
37
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Ground Feature Type | None |
---|---|
Front Panel Screw-Down | Without |
Shield Material | Copper Alloy |
Shield Plating Material | Tin |
Shield Plating Finish | Bright |
Outer Shield Material | Brass |
Panel Grounding | Without |
PCB Mount Orientation | Right Angle |
Connector Configuration | Mini DIN |
Stacked | No |
Number of Positions | 6 |
Connector Contact Load Condition | Fully Loaded |
PCB Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 4.02µm, 120µin, 170µin, 3.05µm |
Contact Design | Tuning Fork |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Transmits (Typical) | Signal (Data) |
Width | 14mm, .55in |
PCB Tail Length | 3.18mm, .1in |
長さ | .65in |
PCB Thickness (Recommended) | 2.68mm, .11in |
Height | 12.83mm, .5in |
Tail Length | 3.18mm, .125in |
Length | 16.51mm |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .26in, 6.5mm |
Housing Color | Black |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
VDE Tested | No |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mounting Style | Through Hole |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Quantity | 37 |
Packaging Method | Tube |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Temperature Rating | High |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
5749265-1 - 6 Mini-Din R/A Rcpt Conn Assy |Amp Te Connectivity 5749265-1 | Newark Electronics |
Circular DIN Connectors 6 P R/A W/O HOLDDOWN | Rapid Electronics |
TE Connectivity - AMP DIN Connector Mini DIN 6 P R/A Shield | Distrelec |
Mini DIN, 6 pos, R/A, Shield Circular DIN Connector Type: Mini DIN Connector System: Wire-to-Board Number of Positions: 6 Connector Contact Load Condition: Fully Loaded Mating Alignment Type: Polarization Mini DIN Wire-to-Board 6 Fully Loaded | Din Connector | Part Number: 5749265-1 | Internal Number: 5749265-1 | TE Connectivity | TE Store |
DIN CONN, R/A RCPT, 6POS, PCB | Farnell |
06P MINI-DIN R/A FMALE | TTI Europe |
Conn Shielded Miniature Circular DIN F 6 POS Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America |
CONNECTOR, MINI DIN, JACK, 6POS | element14 |
Connector, Mini Circular DIN, Receptacle Assy, 6 Pos., Right Angle, PCB Mount | TE Connectivity 5749265-1 | RS Americas |
Connector pcb r/a 6 way Mini-DIN | RS |
6 Position Right Angle Receptacle Shielded Miniature Circular DIN Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 6Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5749265-1?
Additional datasheets, footprints and schematics for 5749265-1 are listed on our Part Details page. You can also find images and similar parts to 5749265-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749265-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749265-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749265-1 fall under?
The 5749265-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749265-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749265-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749265-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749265-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, TE Store and Farnell have stock available or on a lead time for 5749265-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749265-1 often in real-time on the comparison pages.
What if I can't find stock of 5749265-1?
You can fill out our help required form which you can use to request a quote for 5749265-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.