Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.35
|
1,932
in stock
|
Buy Now | |
Newark Electronics
from US$4.39
|
1,932
in stock
|
Buy Now | |
Rapid Electronics
from US$3.23
|
1,932
in stock
|
Buy Now | |
Chip One Stop
from US$3.17
|
1,932
in stock
|
Buy Now | |
Farnell
from US$3.39
|
1,560
in stock
|
Buy Now | |
TE Store
from US$4.02
|
253
in stock
|
Buy Now | |
Future Electronics
from US$3.47
|
-
|
Buy Now | |
Avnet America
from US$2.97
|
-
|
Buy Now | |
RS Americas
from US$4.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Front Panel Screw-Down | Without |
---|---|
Shield Plating Material | Tin |
Shield Plating Finish | Bright |
Panel Grounding | Without |
Panel Ground Feature Type | None |
Outer Shield Material | Brass |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Stacked | No |
Connector Configuration | Mini DIN |
Connector Contact Load Condition | Fully Loaded |
PCB Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 4.02µm, 120µin, 170µin, 3.05µm |
Contact Design | Tuning Fork |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Thickness | .76µm, 30µin |
PCB Thickness (Recommended) | 2.68mm, .11in |
Height | 12.83mm, .5in |
長さ | .65in |
Length | 16.51mm |
PCB Tail Length | .1in, 3.18mm |
Width | 14mm, .55in |
Tail Length | .125in, 3.18mm |
Operating Voltage | 30VAC |
Housing Color | Black |
Centerline (Pitch) | 6.5mm, .26in |
Housing Material | Thermoplastic |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mounting Style | Through Hole |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Quantity | 40 |
Packaging Method | Tube |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Temperature Rating | High |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Circular Din Conn 4 Mini-Din R/A Rcpt Conn Assy |Amp Te Connectivity 5749264-1 | Newark Electronics |
Circular DIN Conn 4 MINI-DIN R/A RCPT CONN ASSY | Rapid Electronics |
TE Connectivity - AMP DIN Connector Mini DIN 4 P R/A Shield | Distrelec |
DIN AUDIO/VIDEO CONN, JACK, 4POS, PCB | Farnell |
Mini DIN, 4 pos, R/A, Shield Circular DIN Connector Type: Mini DIN Connector System: Wire-to-Board Number of Positions: 4 Connector Contact Load Condition: Fully Loaded Mating Alignment Type: Polarization Mini DIN Wire-to-Board 4 Fully Loaded | Din Connector | Part Number: 5749264-1 | Internal Number: 5749264-1 | TE Connectivity | TE Store |
4 Position Push Pull Right Angle Receptacle Minature Circular Connector | Future Electronics |
Conn Miniature Circular DIN F 4 POS Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Mini DIN, 4 pos, R/A, Shield, DIN Connectors | TE Connectivity 5749264-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Copper Alloy Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5749264-1?
Additional datasheets, footprints and schematics for 5749264-1 are listed on our Part Details page. You can also find images and similar parts to 5749264-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749264-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749264-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749264-1 fall under?
The 5749264-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749264-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749264-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749264-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749264-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5749264-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749264-1 often in real-time on the comparison pages.
What if I can't find stock of 5749264-1?
You can fill out our help required form which you can use to request a quote for 5749264-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.