Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.37
|
850
in stock
|
Buy Now | |
TE Store
from US$5.09
|
1,186
in stock
|
Buy Now | |
Chip One Stop
from US$4.13
|
250
in stock
|
Buy Now | |
Distrelec
from US$5.88
|
250
in stock
|
Buy Now | |
Farnell
from US$4.78
|
222
in stock
|
Buy Now | |
Future Electronics
from US$3.75
|
-
|
Buy Now | |
Avnet America
from US$3.52
|
-
|
Buy Now | |
RS Americas
from US$6.90
|
-
|
Buy Now | |
element14
from US$4.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Panel Ground Feature Type | None |
---|---|
Front Panel Screw-Down | Without |
Shield Plating Material | Tin |
Shield Plating Finish | Bright |
Panel Grounding | Without |
Outer Shield Material | Brass |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Number of Positions | 8 |
Stacked | No |
Connector Configuration | Mini DIN |
Connector Contact Load Condition | Fully Loaded |
PCB Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 4.02µm, 120µin, 170µin, 3.05µm |
Contact Design | Tuning Fork |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
PCB Tail Length | 3.18mm, .1in |
Height | .51in, 13mm |
長さ | .51in |
Length | 12.84mm |
PCB Thickness (Recommended) | .11in, 2.68mm |
Tail Length | 3.18mm, .125in |
Width | .55in, 14mm |
Operating Voltage | 30VAC |
Centerline (Pitch) | .26in, 6.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
VDE Tested | No |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Circuit Application | Signal |
Comment | Recommended PC board thickness is 1.6 mm. |
Packaging Quantity | 37 |
Packaging Method | Tube |
Sealable | No |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Product Type | Connector |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Temperature Rating | High |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mini DIN, 8 pos, R/A, Shield Circular DIN Connector Type: Mini DIN Connector System: Wire-to-Board Number of Positions: 8 Connector Contact Load Condition: Fully Loaded Mating Alignment Type: Keyed Mini DIN Wire-to-Board 8 Fully Loaded | Din Connector | Part Number: 5749232-1 | Internal Number: 5749232-1 | TE Connectivity | TE Store |
Din Audio Video Conn, Mini, Jack, 8Pos | Newark Electronics |
TE Connectivity - AMP DIN Connector Mini DIN 8 P R/A Shield | Distrelec |
8 MINI-DIN R/A RCPT CONN ASSY | Farnell |
Conn Miniature Circular DIN SKT 8 POS Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Circular Connector, 8 MINI-DIN R/A RCPT CONN ASSY | TE Connectivity 5749232-1 | RS Americas |
MULTIPIN CIRCULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5749232-1?
Additional datasheets, footprints and schematics for 5749232-1 are listed on our Part Details page. You can also find images and similar parts to 5749232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749232-1 fall under?
The 5749232-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749232-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749232-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749232-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5749232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749232-1 often in real-time on the comparison pages.
What if I can't find stock of 5749232-1?
You can fill out our help required form which you can use to request a quote for 5749232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.