Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5749204-2,
CY7001-000 |
Prices starting from US$10.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.78
|
No stock
|
Buy Now | |
TE Store
from US$12.55
|
722
in stock
|
Buy Now | |
Heilind Electronics
from US$12.70
|
484
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.70
|
113
in stock
|
Buy Now | |
element14
from US$10.32
|
52
in stock
|
Buy Now | |
Farnell
from US$10.60
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$10.01
|
47
in stock
|
Buy Now | |
Avnet America
from US$10.04
|
-
|
Buy Now | |
RS Americas
from US$11.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 75 |
---|---|
Backshell Plating Material | Nickel over Copper |
Backshell Material | Zinc |
Strain Relief Clip Material | Steel |
Number of Positions | 68 |
Cable Insulation Diameter | .44in, 11.18mm |
Comment | Meets SCSI-2 standards, Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Quantity | 1 |
Packaging Method | Individual, Bag |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Grommets | With |
Product Type | Hardware |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
68 50SR KIT,75D,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 68 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749204-2 | Internal Number: 5749204-2 | Alias Number: AMP-0-5749204-2 | TE Connectivity | TE Store |
68 50SR KIT75DUK | Heilind Electronics |
BACKSHELL, SCSI-2, ANGLED, 68WAY | element14 |
Shielded Backshell Kit, Size 2, Zinc | Newark Electronics |
SCSI Backshell kit 68 way Amplimite | RS |
Connector Accessories 68 POS SCSI Backshell Kit Zinc Nickel Over Copper Finish Individual | Avnet America |
Hood, D-Sub, 68Pos, 75DegExit, SeriesIII, 0.440In.CblDia, EMI/RFI, SpringLatch | TE Connectivity 5749204-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | .050 Series Cable Connectors (SCSI) |
RoHS: | Unknown |
Accessory Type | Shielded Backshell Kit |
---|---|
For Use With | 68 Position AMPLIMITE 0.050 Connectors |
Connector Shell Size | - |
Cable Exit Angle | 75° |
Connector Body Material | Copper Body |
Product Range | .050 Series Cable Connectors (SCSI) |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Zinc |
Cable Diameter Max | 11.18mm |
Colour | Zinc |
External Depth | 35.69mm |
External Length / Height | 10.16mm |
External Width | 61.34mm |
Material | Nickel Over Copper |
Where can I find additional details, specifications and documents for a 5749204-2?
Additional datasheets, footprints and schematics for 5749204-2 are listed on our Part Details page. You can also find images and similar parts to 5749204-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749204-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749204-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749204-2 fall under?
The 5749204-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749204-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749204-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749204-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749204-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for 5749204-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749204-2 often in real-time on the comparison pages.
What if I can't find stock of 5749204-2?
You can fill out our help required form which you can use to request a quote for 5749204-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.