Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backshell Plating Material | Nickel over Copper |
---|---|
Strain Relief Clip Material | Steel |
Cable Exit Angle | 75 |
Backshell Material | Zinc |
Number of Positions | 50 |
Cable Insulation Diameter | 10.16mm, .4in |
Comment | Meets SCSI-2 standards, Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Quantity | 1 |
Packaging Method | Bag |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Product Type | Hardware |
50 50Sr Kit,75D,uk |Amp Te Connectivity 5749202-3 | Newark Electronics |
Connector Accessories Backshell Kit Bulk | Avnet America |
Special Order: 50 50SR KIT,75D,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749202-3 | Internal Number: 5749202-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5749202-3?
Additional datasheets, footprints and schematics for 5749202-3 are listed on our Part Details page. You can also find images and similar parts to 5749202-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749202-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749202-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749202-3 fall under?
The 5749202-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749202-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749202-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749202-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749202-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 5749202-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749202-3 often in real-time on the comparison pages.
What if I can't find stock of 5749202-3?
You can fill out our help required form which you can use to request a quote for 5749202-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.