Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.50
|
353
in stock
|
Buy Now | |
Rapid Electronics
from US$22.12
|
353
in stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
353
in stock
|
Buy Now | |
Newark Electronics
from US$20.97
|
-
|
Buy Now | |
Avnet America
from US$17.39
|
-
|
Buy Now | |
RS Americas
from US$28.11
|
-
|
Buy Now | |
TE Store
from US$34.02
|
-
|
Buy Now | |
Farnell
from US$35.78
|
-
|
Buy Now |
Post Plating Material | Tin |
---|---|
Bracket Plating Material | Nickel over Copper |
Shell Plating Material | Tin over Copper |
Bracket Material | Zinc |
Shell Material | Steel |
Number of Positions | 100 |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A, .4A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Alignment | Without |
Mounting Hole Diameter | .125in, 3.18mm |
Mating Connector Lock Type | Screwlocks |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 6 |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .075 |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Micro-D Connectors 100P 50SR VRT PLUG | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 100 50SR VRT PLUG ASSY | Distrelec |
100 50Sr Vrt Plug Assy |Amp Te Connectivity 5749085-9 | Newark Electronics |
Conn D-Subminiature PIN 100 POS 1.27mm Solder ST Thru-Hole 100 Terminal 1 Port | Avnet America |
100 50SR VRT PLUG ASSY, PCB D-Sub Connectors | TE Connectivity 5749085-9 | RS Americas |
Special Order: 100 50SR VRT PLUG ASSY D-Sub Plug Assembly: Standard & Vertical & 1.27Mm | Part Number: 5749085-9 | Internal Number: 5749085-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Material | Phosphor Bronze |
---|---|
Contact Plating | Gold over Palladium Nickel Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5749085-9?
Additional datasheets, footprints and schematics for 5749085-9 are listed on our Part Details page. You can also find images and similar parts to 5749085-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749085-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749085-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749085-9 fall under?
The 5749085-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749085-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749085-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749085-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749085-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5749085-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749085-9 often in real-time on the comparison pages.
What if I can't find stock of 5749085-9?
You can fill out our help required form which you can use to request a quote for 5749085-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.