Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.17
|
126
in stock
|
Buy Now | |
Rapid Electronics
from US$31.93
|
60
in stock
|
Buy Now | |
Distrelec
from US$23.17
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$5.73
|
26
in stock
|
Buy Now | |
Avnet America
from US$21.82
|
-
|
Buy Now | |
RS Americas
from US$29.13
|
-
|
Buy Now | |
element14
from US$21.46
|
-
|
Buy Now | |
Farnell
from US$19.66
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Post Plating Material | Tin over Nickel |
Shell Plating Material | Tin over Copper |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Number of Positions | 100 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Rectangular |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester LCP |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
Mounting Hole Diameter | .109in, 2.77mm |
PCB Mount Retention | Without |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMPLIMITE .050 d-sub PCB plug, 100 pin | RS |
D-Sub High Density Connectors 100P 50SR R/A PLUG | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 100 50SR R/A PLUG ASSY L/F | Distrelec |
I/O Connector, Plug, 100Pos, Th | Newark Electronics |
Conn SCSI PL 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port | Avnet America |
100 50SR R/A PLUG ASSY L/F, PCB D-Sub Connectors | TE Connectivity 5749084-9 | RS Americas |
I/O CONNECTOR, PLUG, 100POS, TH | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5749084-9?
Additional datasheets, footprints and schematics for 5749084-9 are listed on our Part Details page. You can also find images and similar parts to 5749084-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749084-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749084-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749084-9 fall under?
The 5749084-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749084-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749084-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749084-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749084-9 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5749084-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749084-9 often in real-time on the comparison pages.
What if I can't find stock of 5749084-9?
You can fill out our help required form which you can use to request a quote for 5749084-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.