574902B03700G Heat Sinks by Aavid Thermalloy

HEAT SINK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Avnet America Avnet America US$3.51
5,424
Buy Now
Logo for RS Americas RS Americas US$2.23
31
Buy Now
Logo for Sager Sager US$3.23
-
Buy Now
Logo for Future Electronics Future Electronics US$1.18
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermal Resistance 16°C/W
Packages Cooled TO-220
External Width - Metric 21.84mm
External Height - Metric 34.93mm
External Length - Metric 10.03mm
RoHS Compliant Yes

Alternative Descriptions

Heat Sink Passive TO-220 Thru-Hole 16°C/W Black Anodized | Avnet America

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 574902B03700G?

Additional datasheets, footprints and schematics for 574902B03700G are listed on our Part Details page. You can also find images and similar parts to 574902B03700G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 574902B03700G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 574902B03700G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 574902B03700G fall under?

The 574902B03700G is listed under Cooling & Thermal Management > Heat Sinks > Natural Convection Heat Sinks.

Can I view similar or alternative parts?

You can view similar parts to 574902B03700G when available in the Natural Convection Heat Sinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 574902B03700G you can contact the distributor directly for product support, shipping queries etc.

Is the 574902B03700G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 574902B03700G have stock available?

Authorised distributors including Avnet America, RS Americas, Sager, Newark Electronics and Future Electronics have stock available or on a lead time for 574902B03700G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 574902B03700G often in real-time on the comparison pages.

What if I can't find stock of 574902B03700G?

You can fill out our help required form which you can use to request a quote for 574902B03700G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay