Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.68
|
7
in stock
|
Buy Now | |
TE Store
from US$6.82
|
425
in stock
|
Buy Now | |
Heilind Electronics
from US$7.93
|
417
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.93
|
97
in stock
|
Buy Now | |
element14
from US$7.74
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$7.28
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$6.46
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$5.33
|
54
in stock
|
Buy Now | |
Distrelec
from US$6.30
|
54
in stock
|
Buy Now | |
Farnell
from US$7.42
|
50
in stock
|
Buy Now | |
RS Americas
from US$6.14
|
3
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$4.95
|
-
|
Buy Now | |
Boersig
from US$6.66
|
-
|
Buy Now | |
TTI Europe
from US$4.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | ABS |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Grommets per Set | 6 |
Color | Black |
Shield Plating Material | None |
Cable Insulation Diameter | .255 – .47in, 6.48 – 11.94mm |
Screw & Hole Thread Size | 4-40 |
Comment | Jackscrews must be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Shielded | No |
Product Type | Accessory |
Grommets | With |
Shell Size | 4 |
Accessory Type | Backshell/Cable Clamp |
2 PC PLST CBL CLMP KIT Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: ABS Primary Product Color: Black Compatible With Connector Shell Size: 4 Shielded: No Cable Clamp Kit ABS Black 4 | Connector Strain Relief | Part Number: 5748678-4 | Internal Number: 5748678-4 | TE Connectivity | TE Store |
CABLE CLAMP KIT, SIZE 4, ABS | element14 |
Cable Clamp Kit, Size 4, Abs | Newark Electronics |
D-Sub Backshells DSUB ACC: C CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP Backshell&Clamp2 PC PLST CBL CLMP KIT | Distrelec |
D SUB BACKSHELL, 180 DEG, SIZE DC | Farnell |
AMPLIMITE cable clamp kit, shell size 4 | RS |
Hood, D-Sub, 37Pos, Str.Exit, AMP, ABS, 0.255-0.470In.CblDia, EMI/RFIShield | TE Connectivity 5748678-4 | RS Americas |
Connector Accessories Backshell/Cable Clamp Acrylonitrile Butadiene-Styrene Black Shell Size 4 Individual | Avnet America |
AMPLIMITE 37 Position Shell Size 4 ABS 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748678-4?
Additional datasheets, footprints and schematics for 5748678-4 are listed on our Part Details page. You can also find images and similar parts to 5748678-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748678-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748678-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748678-4 fall under?
The 5748678-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748678-4 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748678-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748678-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748678-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, element14 and Newark Electronics have stock available or on a lead time for 5748678-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748678-4 often in real-time on the comparison pages.
What if I can't find stock of 5748678-4?
You can fill out our help required form which you can use to request a quote for 5748678-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.