Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.81
|
4,300
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
4,300
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
3,604
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
3,604
in stock
|
Buy Now | |
Distrelec
from US$5.26
|
3,604
in stock
|
Buy Now | |
Farnell
from US$3.98
|
2,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .257in, 6.52mm |
---|---|
Screw Finish | Clear Chromate |
Screw Length | 12.7mm, .5in |
Screw Material | Steel |
Screwlock Style | Screwlock Only |
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 UNC |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Individual, Bag |
Packaging Quantity | 500 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
5748558-4 Rohs Compliant: Yes |Amp Te Connectivity 5748558-4 | Newark Electronics |
Connector Accessories Female Screw Lock Assembly Kit Steel Zinc Clear Chromate Bulk | Avnet America |
D-Sub Tools&Hardware FEM SCRWLCK (2/BAG) | Rapid Electronics |
TE Connectivity - AMP FEMALE SCREWLOCK KITBULK PKG | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 12.7mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5748558-4?
Additional datasheets, footprints and schematics for 5748558-4 are listed on our Part Details page. You can also find images and similar parts to 5748558-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748558-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748558-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748558-4 fall under?
The 5748558-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5748558-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748558-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748558-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748558-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5748558-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748558-4 often in real-time on the comparison pages.
What if I can't find stock of 5748558-4?
You can fill out our help required form which you can use to request a quote for 5748558-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.