Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1363997,
1364315 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
150
in stock
|
Buy Now | |
Powell Electronics
from US$0.70
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
10,001
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
9,980
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
9,174
in stock
|
Buy Now | |
TE Store
from US$0.95
|
7,870
in stock
|
Buy Now | |
element14
from US$0.75
|
7,346
in stock
|
Buy Now | |
Farnell
from US$0.66
|
7,346
in stock
|
Buy Now | |
Heilind Electronics
from US$0.86
|
6,996
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.86
|
1,399
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
823
in stock
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .285in, 7.23mm |
---|---|
Screw Material | Steel |
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 UNC |
Screw Length | .47in, 11.94mm |
Screwlock Style | Screwlock Only |
Screw Finish | Yellow Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
ALIMITE Series Jackscrew Socket D Sub Connectors Through Hole | Future Electronics |
Female Screw Lock, #4-40, 11.94Mm | Newark Electronics |
Connector Accessories Female Screw Lock Steel Yellow Chromate Finish Individual | Avnet America |
FEMALE SCREWLOCK,ZN PLTD Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 5748270-2 | Internal Number: 5748270-2 | Alias Number: 1363997 | TE Connectivity | TE Store |
SCREWLOCK, FEMALE, 4-40 | element14 |
FEMALE SCREWLOCKZN PLTD | Heilind Electronics |
Screwlock 4-40 UNC Female Steel 0.312 0.47 in. Screwlock Yellow Chromate | TE Connectivity 5748270-2 | RS Americas |
AMPLIMITE HDP,HDF screwlock 4-40,7.23mm | RS |
Where can I find additional details, specifications and documents for a 5748270-2?
Additional datasheets, footprints and schematics for 5748270-2 are listed on our Part Details page. You can also find images and similar parts to 5748270-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748270-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748270-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748270-2 fall under?
The 5748270-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5748270-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748270-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748270-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748270-2 have stock available?
Authorised distributors including Powell Electronics, Future Electronics, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 5748270-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748270-2 often in real-time on the comparison pages.
What if I can't find stock of 5748270-2?
You can fill out our help required form which you can use to request a quote for 5748270-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.