Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$528.99
Connector Kit Type | RF Coaxial |
---|---|
Kit Contents | F N BNC RCA TNC SMA UHF RCA/Phone Male/Female Coupling Adapter |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Universal Adapter Kit |
41 PC RF/COAXIAL CONNECTOR ADAPTER KIT | element14 |
Series9 univ interseries adaptor kit,41 | RS |
41 Pc Rf/Coaxial Connector Adapter Kit | Newark Electronics |
ADAPTOR KIT, COAXIAL, MAXI | Farnell |
Adapter Kit 0.195 in. (O.D) 50 Ohms Brass Nickel Plated 500 V (RMS) (Max.) | Pomona Electronics 5748 | RS Americas |
Pomona Coaxial Adapter Maxi Kit | Distrelec |
Where can I find additional details, specifications and documents for a 5748?
Additional datasheets, footprints and schematics for 5748 are listed on our Part Details page. You can also find images and similar parts to 5748 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748 fall under?
The 5748 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 5748 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748 have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 5748.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748 often in real-time on the comparison pages.
What if I can't find stock of 5748?
You can fill out our help required form which you can use to request a quote for 5748 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.