Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
156
in stock
|
Buy Now | |
TE Store
from US$0.39
|
984
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
156
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
20
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 5.31mm, .209in |
---|---|
Screw Finish | Clear Chromate |
Screw Length | .506in, 12.85mm |
Screw & Hole Thread Size | 4-40 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Mounting Screw |
MOUNTING SCREW, ZN PLTD Connector Hardware Accessory Type: Mounting Screw Hardware Accessory Function: Mounting Latching, Locking & Retention Mounting Screw | Connector Hardware | Part Number: 5747971-3 | Internal Number: 5747971-3 | TE Connectivity | TE Store |
Accessory Type:Mounting Screw | Newark Electronics |
AMP5747971-3 | Avnet America |
D-Sub Tools&Hardware SCREW 4-40 5.31mm | Rapid Electronics |
MOUNTING SCREW, ZN PLTD, D-Sub Locking and Mounting | TE Connectivity 5747971-3 | RS Americas |
TE Connectivity - AMP D-SubLock & Mount ING SCREW ZN PLTD | Distrelec |
Where can I find additional details, specifications and documents for a 5747971-3?
Additional datasheets, footprints and schematics for 5747971-3 are listed on our Part Details page. You can also find images and similar parts to 5747971-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747971-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747971-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747971-3 fall under?
The 5747971-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5747971-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747971-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747971-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747971-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Powell Electronics and Rapid Electronics have stock available or on a lead time for 5747971-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747971-3 often in real-time on the comparison pages.
What if I can't find stock of 5747971-3?
You can fill out our help required form which you can use to request a quote for 5747971-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.