Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Shell Material | Steel |
Preloaded | Yes |
Number of Positions | 15 |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Copper |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Solder Cup |
Contact Size | 20 |
Wire Size | 20AWG, .5 – .6mm² |
Enclosure | Without |
Centerline (Pitch) | .11in, 2.77mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mounting Angle | Straight |
Mating Connector Lock | Without |
Mating Connector Lock Type | Mounting Holes |
PCB Mount Retention Type | None |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Shell Size | 2 |
Grade | Standard |
Shell Type | Full Metal Shell |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15 Rcpt Solder Cup, 30 Gold, Rohs Compli |Te Connectivity 5-747909-5 | Newark Electronics |
Conn D-Subminiature RCP 15 POS Solder Cup ST Panel Mount 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5-747909-5?
Additional datasheets, footprints and schematics for 5-747909-5 are listed on our Part Details page. You can also find images and similar parts to 5-747909-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-747909-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-747909-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-747909-5 fall under?
The 5-747909-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-747909-5 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-747909-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-747909-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-747909-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-747909-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-747909-5 often in real-time on the comparison pages.
What if I can't find stock of 5-747909-5?
You can fill out our help required form which you can use to request a quote for 5-747909-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.