Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.16
|
140
in stock
|
Buy Now | |
Avnet Asia
from US$7.39
|
1,400
in stock
|
Buy Now | |
TE Store
from US$8.89
|
1,316
in stock
|
Buy Now | |
element14
from US$6.56
|
140
in stock
|
Buy Now | |
Future Electronics
from US$6.40
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$6.45
|
6
in stock
|
Buy Now | |
Avnet America
from US$6.45
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
1
in stock
|
Buy Now | |
RS
from US$15.33
|
-
|
Buy Now | |
RS Americas
from US$6.83
|
-
|
Buy Now | |
Distrelec
from US$8.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .026in, .66mm |
---|---|
Plastic | Yes |
Insert Material | Zinc |
Shell Material | Steel |
Shell Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Nylon GF, Polyester GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Threaded Insert Material | Zinc |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Package |
Grounding Indents | Without |
Connector System | Board-to-Board |
Grounded | No |
Grounding Straps | Without |
Shell Size | 3 |
Shell Type | All Plastic |
Footprint | .59in, 14.99mm |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet Asia |
HD-20 RCPT 25P RA 590 THD INS Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5747461-3 | Internal Number: 5747461-3 | TE Connectivity | TE Store |
D SUB CONN, RCPT, 25POS, SOLDER | element14 |
HD20 Series 25 Position Right Angle Socket Plastic Shell Board Mount D-Sub | Future Electronics |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
Conn, D-Sub, PCB Socket, 25Pos, RTAng, HD-20Series, 20AWG, All PlasticShell | TE Connectivity 5747461-3 | RS Americas |
TE Connectivity - AMP D-Sub R/A DB-25 Receptacle Through Hole | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Nylon (Polyamide) Glass Filled PET (Polyester) Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5747461-3?
Additional datasheets, footprints and schematics for 5747461-3 are listed on our Part Details page. You can also find images and similar parts to 5747461-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747461-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747461-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747461-3 fall under?
The 5747461-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747461-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747461-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747461-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747461-3 have stock available?
Authorised distributors including Avnet Asia, TE Store, element14, Farnell and Future Electronics have stock available or on a lead time for 5747461-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747461-3 often in real-time on the comparison pages.
What if I can't find stock of 5747461-3?
You can fill out our help required form which you can use to request a quote for 5747461-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.