Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
No stock
|
Buy Now | |
TE Store
from US$2.82
|
3,431
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
2,879
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
2,565
in stock
|
Buy Now | |
Distrelec
from US$4.31
|
2,565
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
831
in stock
|
Buy Now | |
element14
from US$2.17
|
831
in stock
|
Buy Now | |
Farnell
from US$2.53
|
831
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
TTI Europe
from US$2.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Packaging Method | Bag |
---|---|
Packaging Quantity | 50 |
Product Type | Accessory |
Accessory Type | RFI Gasket |
RFI GASKET, SIZE 1, PLATED Connector Seal & Plug Type: Gasket Gasket | Connector Seal & Cavity Plug | Part Number: 5747024-3 | Internal Number: 5747024-3 | TE Connectivity | TE Store |
EMI/RFI Gasket, D-Sub, 9-Position, Size 1, Tin, Amplimite Series | TE Connectivity 5747024-3 | RS Americas |
TE Connectivity - AMP RFI GASKET SIZE 1 PLATED | Distrelec |
Emi/Rfi Gasket, Amplimite D Sub Conn | Newark Electronics |
EMI / RFI GASKET, AMPLIMITE D SUB CONN | element14 |
AMPLIMITE RFI gasket,9 way,shell size 1 | RS |
AMPLIMITE 9 Position Shell Size 1 EMI / RFI Gasket | Future Electronics |
Connector Accessories EMI/RFI Gaskets 9 POS Brass Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | EMI / RFI Gasket |
---|---|
For Use With | AMPLIMITE Subminiature D Connectors |
Product Range | - |
Where can I find additional details, specifications and documents for a 5747024-3?
Additional datasheets, footprints and schematics for 5747024-3 are listed on our Part Details page. You can also find images and similar parts to 5747024-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747024-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747024-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747024-3 fall under?
The 5747024-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5747024-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747024-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747024-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747024-3 have stock available?
Authorised distributors including TE Store, RS Americas, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5747024-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747024-3 often in real-time on the comparison pages.
What if I can't find stock of 5747024-3?
You can fill out our help required form which you can use to request a quote for 5747024-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.