Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.36
|
No stock
|
Buy Now | |
Heilind Electronics
from US$12.16
|
518
in stock
|
Buy Now | |
TE Store
from US$12.33
|
432
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.16
|
172
in stock
|
Buy Now | |
Newark Electronics
from US$11.79
|
-
|
Buy Now | |
Future Electronics
from US$9.73
|
-
|
Buy Now | |
Avnet America
from US$9.47
|
-
|
Buy Now | |
RS Americas
from US$13.01
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Screw Length | .547in, 13.89mm |
Screw & Hole Thread Size | 2-56 |
Screw Plating Material | Zinc |
Screw Finish | Clear Chromate |
Screw Material | Steel |
For Use With | Connectors With Cable Clamp Housings |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Latch Type | Slide Latch |
Accessory Type | Slide Latch |
UNIV SLIDLTCH KIT SZ 3 Connector Hardware Accessory Type: Slide Latch Kit Primary Product Material: Stainless Steel Hardware Accessory Function: Latching, Locking & Retention Slide Latch Kit Stainless Steel Latching, Locking & Retention | Connector Hardware | Part Number: 5745584-1 | Internal Number: 5745584-1 | TE Connectivity | TE Store |
D Sub Slide Latch Kit, #2-56 | Newark Electronics |
HDP20 25 Position Zinc Plating Steel Slide Latch Kit | Future Electronics |
Connector Accessories Latch Individual | Avnet America |
UNIV SLIDLTCH KIT SZ 3, D-Sub Locking and Mounting | TE Connectivity 5745584-1 | RS Americas |
D SUB SLIDE LATCH KIT, #2-56 | Farnell |
Where can I find additional details, specifications and documents for a 5745584-1?
Additional datasheets, footprints and schematics for 5745584-1 are listed on our Part Details page. You can also find images and similar parts to 5745584-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745584-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745584-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745584-1 fall under?
The 5745584-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745584-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745584-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745584-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745584-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 5745584-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745584-1 often in real-time on the comparison pages.
What if I can't find stock of 5745584-1?
You can fill out our help required form which you can use to request a quote for 5745584-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.