Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | AMP, AMPLIMITE |
---|---|
Screw Length | 0.45" |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | 2 |
Accessory Type | Slide Latch Kit |
Body Material | Stainless Steel |
Connector Type | D Sub |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Compliant |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 0.45" |
Thread Size - Imperial | 4-40 |
Connector Shell Size | 2 |
Accessory Type | Slide Latch Kit |
Body Material | Stainless Steel |
RoHS Compliant | Yes |
D Sub Slide Latch Kit, #4-40 | Newark Electronics |
Connector Accessories Slide Latch Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5745583-7?
Additional datasheets, footprints and schematics for 5745583-7 are listed on our Part Details page. You can also find images and similar parts to 5745583-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745583-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745583-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745583-7 fall under?
The 5745583-7 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 5745583-7 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745583-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745583-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745583-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5745583-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745583-7 often in real-time on the comparison pages.
What if I can't find stock of 5745583-7?
You can fill out our help required form which you can use to request a quote for 5745583-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.