Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
145
in stock
|
Buy Now | |
Heilind Electronics
from US$3.32
|
2,880
in stock
|
Buy Now | |
Rapid Electronics
from US$2.17
|
1,278
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
1,278
in stock
|
Buy Now | |
Farnell
from US$2.29
|
1,025
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.32
|
864
in stock
|
Buy Now | |
TE Store
from US$3.86
|
359
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
23
in stock
|
Buy Now | |
RS Americas
from US$3.32
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.98
|
4
in stock
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
Boersig
from US$2.23
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw & Hole Thread Size | 4-40 |
---|---|
Screw Length | .415in, 10.54mm |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Latch Type | Slide Latch |
Accessory Type | Slide Latch |
UNIV SLIDELATCH KIT SZ 2 | Heilind Electronics |
D-Sub Tools&Hardware SLIDE LATCH SZ2 SL3 | Rapid Electronics |
UNIV SLIDELATCH KIT, SZ 2 Connector Hardware Accessory Type: Slide Latch Kit Hardware Accessory Function: Latching, Locking & Retention Slide Latch Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5745583-5 | Internal Number: 5745583-5 | TE Connectivity | TE Store |
D Sub Slide Latch Kit, #4-40 | Newark Electronics |
Slide/Spring Latches, SUB D, SLIDE LATCHES, 15-PIN AMP Series | TE Connectivity 5745583-5 | RS Americas |
15 Position 4-40 Thread Size Screw Finish Slide Latch Kit Accessory | Future Electronics |
Connector Accessories Slide Latch 15 POS Stainless Steel Individual | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 10.54mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | 2 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745583-5?
Additional datasheets, footprints and schematics for 5745583-5 are listed on our Part Details page. You can also find images and similar parts to 5745583-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745583-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745583-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745583-5 fall under?
The 5745583-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745583-5 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745583-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745583-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745583-5 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics Asia have stock available or on a lead time for 5745583-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745583-5 often in real-time on the comparison pages.
What if I can't find stock of 5745583-5?
You can fill out our help required form which you can use to request a quote for 5745583-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.