Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .64mm, .025in |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
PCB Contact Termination Area Plating Material | Tin |
Pin Diameter | .04in, 1.02mm |
Contact Base Material | Brass |
Contact Size | 20 |
Contact Current Rating (Max) | 3.1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | Without |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector System | Cable-to-Board |
Grade | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Post Length | 16.54mm, .651in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF PIN CONTACT DUPLEX/LP Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Termination Method to Wire & Cable: Solder Pin Gold Snap-In Size 20 | Connector Contact | Part Number: 5-745287-0 | Internal Number: 5-745287-0 | TE Connectivity | TE Store |
20 Df Pin Contact Duplex/Lp Rohs Compliant: Yes |Amp Te Connectivity 5-745287-0 | Newark Electronics |
Contact PIN Solder ST Cable Mount Loose Piece | Avnet America |
20 DF PIN CONTACT DUPLEX/LP, D-Sub Connector Contacts | TE Connectivity 5-745287-0 | RS Americas |
Where can I find additional details, specifications and documents for a 5-745287-0?
Additional datasheets, footprints and schematics for 5-745287-0 are listed on our Part Details page. You can also find images and similar parts to 5-745287-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-745287-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-745287-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-745287-0 fall under?
The 5-745287-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-745287-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-745287-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-745287-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-745287-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-745287-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-745287-0 often in real-time on the comparison pages.
What if I can't find stock of 5-745287-0?
You can fill out our help required form which you can use to request a quote for 5-745287-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.