Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.29
|
34
in stock
|
Buy Now | |
TTI Europe
from US$4.58
|
12,101
in stock
|
Buy Now | |
Future Electronics
from US$8.44
|
10,479
in stock
|
Buy Now | |
Boersig
from US$4.29
|
2,933
in stock
|
Buy Now | |
Heilind Electronics
from US$13.52
|
2,229
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.52
|
446
in stock
|
Buy Now | |
Chip One Stop
from US$9.41
|
95
in stock
|
Buy Now | |
Conrad
from US$13.16
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$10.49
|
40
in stock
|
Buy Now | |
RS Americas
from US$12.30
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$9.53
|
-
|
Buy Now | |
Avnet America
from US$8.71
|
-
|
Buy Now | |
element14
from US$10.18
|
-
|
Buy Now | |
TE Store
from US$11.56
|
-
|
Buy Now | |
Farnell
from US$8.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Material | Die Cast |
---|---|
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Exit Angle | 180 |
Number of Positions | 15 |
Cable Insulation Diameter | 5.72mm, .225in |
Screw & Hole Thread Size | 4-40 |
Comment | Jackscrews must be purchased separately., Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Bag |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Shielded | Yes |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Grommets | Without |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
AMPLIMITE Shell Size 2 Die Cast 180â–‘ Exit Angle Backshell Cable Clamp Kit | Future Electronics |
Number of pins (num): 15 | Conrad |
D-Sub Backshells DSUB ACC: A CABLE CLAMP SHLD | Rapid Electronics |
AMPLIMITE shielded backshell kit, size 2 | RS |
Hood, D-Sub, 15Pos, StraightExit, AMP, Die-CastMetal, 0.225In Dia, EMI/RFIShield | TE Connectivity 5745172-3 | RS Americas |
Cable Clamp Kit, Da, Zinc Alloy | Newark Electronics |
Connector Accessories 15 POS D-Sub Backshell/Cable Clamp Die Cast Bright Nickel Over Copper Finish Individual | Avnet America |
SIZE 2 ASSY KIT CBL CLAMP Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Thread Size: 4-40 Cable Clamp Kit 2 15 | Connector Strain Relief | Part Number: 5745172-3 | Internal Number: 5745172-3 | TE Connectivity | TE Store |
BACKSHELL, CABLE CLAMP, 15WAY | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745172-3?
Additional datasheets, footprints and schematics for 5745172-3 are listed on our Part Details page. You can also find images and similar parts to 5745172-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745172-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745172-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745172-3 fall under?
The 5745172-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745172-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745172-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745172-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745172-3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5745172-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745172-3 often in real-time on the comparison pages.
What if I can't find stock of 5745172-3?
You can fill out our help required form which you can use to request a quote for 5745172-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.