Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.68
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$6.05
|
284
in stock
|
Buy Now | |
Avnet America
from US$1.65
|
284
in stock
|
Buy Now | |
TE Store
from US$5.99
|
202
in stock
|
Buy Now | |
Heilind Electronics
from US$6.52
|
165
in stock
|
Buy Now | |
element14
from US$5.20
|
148
in stock
|
Buy Now | |
Rapid Electronics
from US$5.76
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$7.21
|
95
in stock
|
Buy Now | |
Distrelec
from US$5.59
|
95
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.52
|
38
in stock
|
Buy Now | |
RS Americas
from US$6.03
|
10
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
-
|
Buy Now | |
Avnet Asia
from US$4.03
|
-
|
Buy Now | |
Boersig
from US$4.04
|
-
|
Buy Now |
Shield Plating Material | None |
---|---|
Color | Gray |
Cable Clamp Type | Clam Shell |
Cable Exit Angle | 90, 180 |
Cable Clamp Material | Thermoplastic |
Number of Positions | 25 |
Cable Insulation Diameter | 11.68mm, .46in |
Screw & Hole Thread Size | 4-40 |
Comment | Straight or 90° cable exit is achieved by inserting AMP-TY Cable Ties through cable tie openings and clamping the cable to one housing half only., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Grommets | Without |
Shell Size | 3 |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
5745134-1 Rohs Compliant: Yes |Amp Te Connectivity 5745134-1 | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Thermoplastic Individual | Avnet America |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Gray Compatible With Connector Shell Size: 3 Shielded: No Cable Clamp Kit Thermoplastic Gray 3 | Connector Strain Relief | Part Number: 5745134-1 | Internal Number: 5745134-1 | TE Connectivity | TE Store |
CABLE CLAMP KITSZ 3 | Heilind Electronics |
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC | element14 |
D-Sub Backshells DSUB ACC: B CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 3 | Distrelec |
Thermoplastic Right Angle Straight Straight D-sub Connector Backshell 25 Way | TE Connectivity 5745134-1 | RS Americas |
Hood,D-Sub,25Pos,Straight/90DegExit,AMP | RS |
AMPLIMITE Shell Size 3 Thermoplastic Straight180â–‘/90â–‘Exit Backshell Clable Clamp | Future Electronics |
Where can I find additional details, specifications and documents for a 5745134-1?
Additional datasheets, footprints and schematics for 5745134-1 are listed on our Part Details page. You can also find images and similar parts to 5745134-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745134-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745134-1 fall under?
The 5745134-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745134-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745134-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745134-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745134-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Heilind Electronics and element14 have stock available or on a lead time for 5745134-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745134-1 often in real-time on the comparison pages.
What if I can't find stock of 5745134-1?
You can fill out our help required form which you can use to request a quote for 5745134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.