Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.65
|
116
in stock
|
Buy Now | |
TE Store
from US$14.55
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$11.41
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$11.00
|
88
in stock
|
Buy Now | |
Distrelec
from US$16.27
|
88
in stock
|
Buy Now | |
Farnell
from US$11.82
|
75
in stock
|
Buy Now | |
RS Americas
from US$12.49
|
30
in stock
|
Buy Now | |
Future Electronics
from US$11.23
|
-
|
Buy Now | |
Avnet America
from US$10.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shield Plating Material | None |
---|---|
Cable Clamp Material | Polypropylene |
Color | Black |
Cable Clamp Type | Dataphone |
Cable Exit Angle | 180 |
Number of Positions | 15 |
Cable Insulation Diameter | 10.16mm, .4in |
Screw & Hole Thread Size | 4-40 |
Comment | Molded-in identification is provided on cable support gates to facilitate proper selection with regard to shell size and maximum acceptable cable diameter., Cable diameter is adjustable by changing cable support gates. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Shielded | No |
Product Type | Accessory |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Grommets | Without |
D Sub Backshell, Da, 180Deg | Newark Electronics |
STR REL ASSY 15 POS SZ 2 AMPLI Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 2 Shielded: No Cable Clamp Kit Polypropylene Black 2 | Connector Strain Relief | Part Number: 5745122-2 | Internal Number: 5745122-2 | TE Connectivity | TE Store |
D-Sub Backshells DSUB ACC: A CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP STR REL ASSY 15 P SZ 2 AMPLI | Distrelec |
D SUB BACKSHELL, 180 DEG, SIZE DA | Farnell |
Hood D-Sub 15Pos StraightExit AMP Polypropylene 0.40In.CblDia DataphoneType | TE Connectivity 5745122-2 | RS Americas |
HDP20 Series 15 Position Polypropylene 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Connector Accessories Backshell/Cable Clamp Polypropylene Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5745122-2?
Additional datasheets, footprints and schematics for 5745122-2 are listed on our Part Details page. You can also find images and similar parts to 5745122-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745122-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745122-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745122-2 fall under?
The 5745122-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745122-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745122-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745122-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745122-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5745122-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745122-2 often in real-time on the comparison pages.
What if I can't find stock of 5745122-2?
You can fill out our help required form which you can use to request a quote for 5745122-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.