Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
573059-000,
4-1194549-5 |
Jacket Color | White |
---|---|
Conductor Stranding | High Strand Count Conductor |
Conductor Material | Tin-Plated Copper |
Wire Color | WT |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Number of Conductors | 1 |
Number of Strands | 2660 |
Wire Size | 0AWG, 53.5mm² |
Wire Diameter | .516in |
Conductor Diameter | .45in |
Overall Outside Diameter | .516in |
Length | 50ft |
Strand Size | 34AWG |
Voltage Rating | 600VAC |
Wire Class | Equipment |
Packaging Method | Reel |
Cable Insulation Style | Double |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Cable Style | Primary |
Cable Type | Power |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 0AWG Tin Plated Copper White 600VAC | Avnet America |
Hook-up Wire PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 573059-000?
Additional datasheets, footprints and schematics for 573059-000 are listed on our Part Details page. You can also find images and similar parts to 573059-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 573059-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 573059-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 573059-000 fall under?
The 573059-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 573059-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 573059-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 573059-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 573059-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 573059-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 573059-000 often in real-time on the comparison pages.
What if I can't find stock of 573059-000?
You can fill out our help required form which you can use to request a quote for 573059-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.