Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
572829-000,
9-1194547-9 |
Body Insulation | With |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Dielectric Outside Diameter (Max) | .287in, 7.3mm |
Conductor Outside Diameter | 2.45mm, .096in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Panel Thickness (Recommended) | 3.2mm, .126in |
Shield Outside Diameter (Min) | 4.1 – 9.5mm, .161 – .375in |
Impedance | 50Ω |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Panel Mount Feature Type | Flange |
Grade | Military |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | BNC |
RF Connector Style | Jack |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 165, RG 225, RG 214, RG 213, RG 215 |
Conn BNC RCP 50Ohm Solder ST Thru-Hole Gold | Avnet America |
RF Connectors / Coaxial Connectors FML BNC 50OHMS STR | Sager |
Where can I find additional details, specifications and documents for a 572829-000?
Additional datasheets, footprints and schematics for 572829-000 are listed on our Part Details page. You can also find images and similar parts to 572829-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 572829-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572829-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 572829-000 fall under?
The 572829-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 572829-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 572829-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 572829-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 572829-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 572829-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 572829-000 often in real-time on the comparison pages.
What if I can't find stock of 572829-000?
You can fill out our help required form which you can use to request a quote for 572829-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.