Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1198172-5,
572792-000 |
Prices starting from US$1.94
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Sheet |
実装方法 | Sheet |
Label Height | 2in, 50.8mm |
Number of Labels Across | 2 |
Label Style | Die-Cut |
Label Material | Polyester |
Label Thickness | 80Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Printers 319-Lm |Raychem Te Connectivity 572792-000 | Newark Electronics |
Printers 319-LM | Rapid Electronics |
TE Connectivity 319-LM Printers 319-LM | Distrelec |
Cable Accessories Label Metalized Polyester Silver | Avnet America |
Labels and Industrial Warning Signs 50.8/76.2MM SLVR LBL PRICED PER LABEL | Sager |
Where can I find additional details, specifications and documents for a 572792-000?
Additional datasheets, footprints and schematics for 572792-000 are listed on our Part Details page. You can also find images and similar parts to 572792-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 572792-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572792-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 572792-000 fall under?
The 572792-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 572792-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 572792-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 572792-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 572792-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 572792-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 572792-000 often in real-time on the comparison pages.
What if I can't find stock of 572792-000?
You can fill out our help required form which you can use to request a quote for 572792-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.