Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 4-40 |
---|---|
Thread Size - Metric | - |
Insulation | Insulated |
Terminal Plating | Electro Solder |
Product Range | - |
Connector Type | Turret |
Contact Material | Brass |
Insulator Colour | Blue |
Terminal, Turret, #4-40, Thread, Blue | Newark Electronics |
TERMINAL, TURRET, #4-40, THREAD, BLUE | element14 |
Where can I find additional details, specifications and documents for a 572-4810-01-05-16?
Additional datasheets, footprints and schematics for 572-4810-01-05-16 are listed on our Part Details page. You can also find images and similar parts to 572-4810-01-05-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 572-4810-01-05-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572-4810-01-05-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 572-4810-01-05-16 fall under?
The 572-4810-01-05-16 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 572-4810-01-05-16 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 572-4810-01-05-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 572-4810-01-05-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 572-4810-01-05-16 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 572-4810-01-05-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 572-4810-01-05-16 often in real-time on the comparison pages.
What if I can't find stock of 572-4810-01-05-16?
You can fill out our help required form which you can use to request a quote for 572-4810-01-05-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.