Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | OXSU-F3141 |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 240 – 500mm² |
Insulation Diameter | 25.7 – 36.2mm |
Shed Inside Diameter | 120mm |
Voltage Class | ≤ 12kV |
Design Specification | IEC 60502-4, HD CENELEC 629.1, CENELEC HD 620 A2 |
Application Type | Outdoor |
Installation Instruction | English |
Product Availability | China, ANZPAC, AMERICAS, EMEA, ASIA |
Shelf Life | No Limitation |
Termination Length | 300mm |
Sheds per Phase | 3 |
Cable Shield Style | Wire |
Technology | Heat Shrink |
Insulation | Plastic |
Mechanical Connectors Included | No |
Where can I find additional details, specifications and documents for a 572329-011?
Additional datasheets, footprints and schematics for 572329-011 are listed on our Part Details page. You can also find images and similar parts to 572329-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 572329-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572329-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 572329-011 fall under?
The 572329-011 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to 572329-011 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 572329-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 572329-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 572329-011 have stock available?
There is no stock from authorised distributors for 572329-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 572329-011 often in real-time on the comparison pages.
What if I can't find stock of 572329-011?
You can fill out our help required form which you can use to request a quote for 572329-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.