Status: | Unknown |
---|---|
Series: | E-Seal 572 Series |
RoHS: | Unknown |
Product Range | E-Seal 572 Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Pitch Spacing | 5.8mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 572-002-420-101?
Additional datasheets, footprints and schematics for 572-002-420-101 are listed on our Part Details page. You can also find images and similar parts to 572-002-420-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 572-002-420-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 572-002-420-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 572-002-420-101 fall under?
The 572-002-420-101 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 572-002-420-101 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 572-002-420-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 572-002-420-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 572-002-420-101 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 572-002-420-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 572-002-420-101 often in real-time on the comparison pages.
What if I can't find stock of 572-002-420-101?
You can fill out our help required form which you can use to request a quote for 572-002-420-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.