Status: | Unknown |
---|---|
Series: | 571 Series |
RoHS: | Unknown |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.83
|
72
in stock
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 2.1VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | Not Rated |
Product Range | 571 Series |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage | 2.1V |
8mm prominent LED, green 2.1Vdc pins | RS |
Where can I find additional details, specifications and documents for a 571-514-04?
Additional datasheets, footprints and schematics for 571-514-04 are listed on our Part Details page. You can also find images and similar parts to 571-514-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 571-514-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 571-514-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 571-514-04 fall under?
The 571-514-04 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 571-514-04 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 571-514-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 571-514-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 571-514-04 have stock available?
Authorised distributors including RS have stock available or on a lead time for 571-514-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 571-514-04 often in real-time on the comparison pages.
What if I can't find stock of 571-514-04?
You can fill out our help required form which you can use to request a quote for 571-514-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.