Status: | Unknown |
---|---|
Series: | Hamlin 59140 Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.24
|
11,367
in stock
|
Buy Now | |
Farnell
from US$1.31
|
11,367
in stock
|
Buy Now | |
element14
from US$1.22
|
11,311
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
7,020
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
524
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
306
in stock
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now |
For Use With | Hamlin 59140 Series Magnetic Sensors |
---|---|
Product Range | Hamlin 59140 Series |
Magnetic Sensor | Newark Electronics |
MAGNETIC SENSOR | Farnell |
MINI FLANGE MOUNT | TTI Europe |
57140 Series Magnetic Mini Flange Mount Sensors | Future Electronics |
Littelfuse Permanent Magnet Flange Mount Sensor | Distrelec |
Magnetic Actuator, Mini Flange Mount Sensor, 0.236" W x 0.551" H | Littelfuse 57140-000 | RS Americas |
Where can I find additional details, specifications and documents for a 57140-000?
Additional datasheets, footprints and schematics for 57140-000 are listed on our Part Details page. You can also find images and similar parts to 57140-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57140-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57140-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57140-000 fall under?
The 57140-000 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to 57140-000 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57140-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 57140-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57140-000 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and Future Electronics have stock available or on a lead time for 57140-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57140-000 often in real-time on the comparison pages.
What if I can't find stock of 57140-000?
You can fill out our help required form which you can use to request a quote for 57140-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.