Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 30WBY00006 |
Prices starting from US$0.38
Cable Jacket Color | Gray |
---|---|
Wire Color | Gray |
Insulation Material | PVC |
Wire Size | 30AWG, .05mm² |
Overall Outside Cable Diameter | .686mm |
Operating Voltage | .027VDC, 150VAC |
Packaging Method | Reel |
Cable Type | Flat Ribbon Cable |
Product Type | Flat Ribbon Cable |
Amp 0-57131-6 Rev. M |Amp Te Connectivity 57131-6 | Newark Electronics |
Cables AMP 0-57131-6 Rev. M | Rapid Electronics |
TE Connectivity AMP 0-57131-6 Rev. M Sensor Cables / Act | Distrelec |
AMP57131-6 | Avnet America |
Where can I find additional details, specifications and documents for a 57131-6?
Additional datasheets, footprints and schematics for 57131-6 are listed on our Part Details page. You can also find images and similar parts to 57131-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57131-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57131-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57131-6 fall under?
The 57131-6 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 57131-6 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57131-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 57131-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57131-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 57131-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57131-6 often in real-time on the comparison pages.
What if I can't find stock of 57131-6?
You can fill out our help required form which you can use to request a quote for 57131-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.