Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F88464-000,
AMP-0-0057131-2, 57131-2 |
Prices starting from US$1.00
Jacket Color | Gray |
---|---|
Conductor Material | Tinned Copper |
Conductor Insulation Color | Gray |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Conductors | 40 |
Number of Strands | 7 |
Cable Insulation Width | 25.4mm, 1in |
Length | 152.4m, 500ft |
Cable Insulation Height | .69mm, .027in |
Wire Size | .05mm², 30AWG |
Strand Size | 38AWG |
Capacitance | 72.1pF/m, 28pF/ft |
Current Rating | 1.5A |
Impedance | 66Ω |
Voltage Rating | 150V |
电容 | 72.1pF/m |
Propagation Delay | 1.55 ns/ft |
Centerline | .025in, .64mm |
Agency/Standard | UL/CSA |
UL File Number | E47891 |
UL Listing | AWM Style 2678 |
Packaging Quantity | 152.39m, 500ft |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Shielded | No |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Cable Type | Ribbon Cable |
Cross Talk (Far End) | 4.5% |
Cross Talk (Near End) | 2.8% |
Operating Temperature Range | -20 – 105°C |
Amp 0-57131-2 Rev. M |Amp Te Connectivity 57131-2 | Newark Electronics |
TE Connectivity AMP 0-57131-2 Rev. M Flat Cables AMP 0-5 | Distrelec |
SINGLE WIRE CABLEWIRE | Farnell |
Cable Ribbon 40Conductors 30AWG 152.4m Tin Plated Copper 30V 2A Gray Reel | Avnet America |
Where can I find additional details, specifications and documents for a 57131-2?
Additional datasheets, footprints and schematics for 57131-2 are listed on our Part Details page. You can also find images and similar parts to 57131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57131-2 fall under?
The 57131-2 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 57131-2 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 57131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57131-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 57131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57131-2 often in real-time on the comparison pages.
What if I can't find stock of 57131-2?
You can fill out our help required form which you can use to request a quote for 57131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.