Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
No stock
|
Buy Now |
Battery Charger Type | In - Car |
---|---|
Battery Technologies Supported | - |
Supply Voltage | 12V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | USB2 Car Charger |
For Use With | IPhones iPods BlackBerry and MP3 |
Where can I find additional details, specifications and documents for a 5711013?
Additional datasheets, footprints and schematics for 5711013 are listed on our Part Details page. You can also find images and similar parts to 5711013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5711013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5711013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5711013 fall under?
The 5711013 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 5711013 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5711013 you can contact the distributor directly for product support, shipping queries etc.
Is the 5711013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5711013 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5711013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5711013 often in real-time on the comparison pages.
What if I can't find stock of 5711013?
You can fill out our help required form which you can use to request a quote for 5711013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.