Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.97
|
22
in stock
|
Buy Now | |
Distrelec
from US$24.90
|
120
in stock
|
Buy Now | |
Schukat Electronic
from US$21.37
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$33.47
|
-
|
Buy Now | |
Avnet America
from US$23.74
|
-
|
Buy Now | |
RS Americas
from US$28.09
|
-
|
Buy Now | |
element14
from US$25.64
|
-
|
Buy Now | |
Sager
from US$24.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Filter Type | IEC Mains |
Current Rating | 8A |
Filter Terminals | Quick Connect |
Inductance Min | 400µH |
Leakage Current Max | 350µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 42mm |
External Length / Height | 60mm |
External Width | 51mm |
Leakage Current | 350µA |
No. of Phases | Single Phase |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 50V |
Schurter Power Inlet with Filter, 8A, 250VAC | Distrelec |
Inlet,Filter,IP65 8A | RS |
Line Filter IEC Plug Fuse 5707 8A | Schukat Electronic |
Power Entry Module, Standard, 8A, 125Vac | Newark Electronics |
5707 APPLIANCE INLET FILTER 8A | Avnet America |
filter, sealed line filter with 2 pole fuseholder, front mount, 8A | Schurter 5707.0801.312 | RS Americas |
FILTER, IEC, 8A, 2P FUSE | element14 |
AC Power Entry Modules 8A with filter | Sager |
Where can I find additional details, specifications and documents for a 5707.0801.312?
Additional datasheets, footprints and schematics for 5707.0801.312 are listed on our Part Details page. You can also find images and similar parts to 5707.0801.312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5707.0801.312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5707.0801.312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5707.0801.312 fall under?
The 5707.0801.312 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5707.0801.312 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5707.0801.312 you can contact the distributor directly for product support, shipping queries etc.
Is the 5707.0801.312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5707.0801.312 have stock available?
Authorised distributors including Distrelec, RS, Schukat Electronic, Newark Electronics and Avnet America have stock available or on a lead time for 5707.0801.312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5707.0801.312 often in real-time on the comparison pages.
What if I can't find stock of 5707.0801.312?
You can fill out our help required form which you can use to request a quote for 5707.0801.312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.