5707.0201.112 EMC / RFI Suppression by Schurter

FILTER IEC 2A 1P FUSE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.40

Distributor Stock
Logo for Newark
Newark
from US$33.41
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$22.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$25.02
-
Buy Now
Logo for element14
element14
from US$24.19
-
Buy Now
Logo for Sager
Sager
from US$23.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Filter Type IEC Mains
Current Rating 2A
Filter Terminals Quick Connect
Inductance Min 5.2mH
Leakage Current Max 50.5mA
Product Range -
SVHC No SVHC (15-Jan-2019)
External Depth 42mm
External Length / Height 60mm
External Width 51mm
No. of Phases Single Phase
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Voltage Rating VAC 50V

Alternative Descriptions

Power Entry Module, Standard, 2A, 125Vac | Newark Electronics
5707 APPLIANCE INLET FILTER 2A | Avnet America
Power Entry Modules, AC, 2A with filter | Schurter 5707.0201.112 | RS Americas
FILTER, IEC, 2A, 1P FUSE | element14
AC Power Entry Modules 2A with filter | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5707.0201.112?

Additional datasheets, footprints and schematics for 5707.0201.112 are listed on our Part Details page. You can also find images and similar parts to 5707.0201.112 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5707.0201.112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5707.0201.112 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5707.0201.112 fall under?

The 5707.0201.112 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 5707.0201.112 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5707.0201.112 you can contact the distributor directly for product support, shipping queries etc.

Is the 5707.0201.112 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5707.0201.112 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 5707.0201.112.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5707.0201.112 often in real-time on the comparison pages.

What if I can't find stock of 5707.0201.112?

You can fill out our help required form which you can use to request a quote for 5707.0201.112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay