Status: | Unknown |
---|---|
Series: | 570 Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | 570 Series |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage | 2V |
LED Panel Mount Indicator Yellow 2 VDC 6 mm 20 mA | Rapid Electronics |
6mm prominent panel LED,yellow 2Vdc pins | RS |
Where can I find additional details, specifications and documents for a 570-311-04?
Additional datasheets, footprints and schematics for 570-311-04 are listed on our Part Details page. You can also find images and similar parts to 570-311-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 570-311-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570-311-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 570-311-04 fall under?
The 570-311-04 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 570-311-04 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 570-311-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 570-311-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 570-311-04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS and Farnell have stock available or on a lead time for 570-311-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 570-311-04 often in real-time on the comparison pages.
What if I can't find stock of 570-311-04?
You can fill out our help required form which you can use to request a quote for 570-311-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.