Status: | Unknown |
---|---|
Series: | 570 Series |
RoHS: | Compliant |
Prices starting from US$0.0250
Product Range | 570 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 570-290-711?
Additional datasheets, footprints and schematics for 570-290-711 are listed on our Part Details page. You can also find images and similar parts to 570-290-711 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 570-290-711 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570-290-711 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 570-290-711 fall under?
The 570-290-711 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 570-290-711 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 570-290-711 you can contact the distributor directly for product support, shipping queries etc.
Is the 570-290-711 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 570-290-711 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 570-290-711.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 570-290-711 often in real-time on the comparison pages.
What if I can't find stock of 570-290-711?
You can fill out our help required form which you can use to request a quote for 570-290-711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.