Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Thread Size - Imperial | 4-40 |
---|---|
Insulation | Insulated |
Terminal Plating | Silver |
Connector Type | Turret |
Contact Material | Brass |
Insulator Colour | White |
RoHS Compliant | No |
Terminal, Turret, #4-40, Thread, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 570-1510-01-01-19?
Additional datasheets, footprints and schematics for 570-1510-01-01-19 are listed on our Part Details page. You can also find images and similar parts to 570-1510-01-01-19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 570-1510-01-01-19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570-1510-01-01-19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 570-1510-01-01-19 fall under?
The 570-1510-01-01-19 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Thread Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 570-1510-01-01-19 when available in the Thread Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 570-1510-01-01-19 you can contact the distributor directly for product support, shipping queries etc.
Is the 570-1510-01-01-19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 570-1510-01-01-19 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 570-1510-01-01-19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 570-1510-01-01-19 often in real-time on the comparison pages.
What if I can't find stock of 570-1510-01-01-19?
You can fill out our help required form which you can use to request a quote for 570-1510-01-01-19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.