Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | 6-32 |
---|---|
Thread Size - Metric | - |
Insulation | Insulated |
Terminal Plating | Silver |
Product Range | - |
Connector Type | Turret |
Contact Material | Brass |
Insulator Colour | White |
Terminal, Turret, #6-32, Thread, White | Newark Electronics |
TERMINAL, TURRET, #6-32, THREAD, WHITE | element14 |
Where can I find additional details, specifications and documents for a 570-1504-01-05-19?
Additional datasheets, footprints and schematics for 570-1504-01-05-19 are listed on our Part Details page. You can also find images and similar parts to 570-1504-01-05-19 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 570-1504-01-05-19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 570-1504-01-05-19 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 570-1504-01-05-19 fall under?
The 570-1504-01-05-19 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 570-1504-01-05-19 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 570-1504-01-05-19 you can contact the distributor directly for product support, shipping queries etc.
Is the 570-1504-01-05-19 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 570-1504-01-05-19 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 570-1504-01-05-19.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 570-1504-01-05-19 often in real-time on the comparison pages.
What if I can't find stock of 570-1504-01-05-19?
You can fill out our help required form which you can use to request a quote for 570-1504-01-05-19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.