Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0057013-6,
57013-6, A07937-000 |
Prices starting from US$2,800.00
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$2,800.00
|
-
|
Buy Now |
Conductor Insulation Color | Gray |
---|---|
Insulation Material | PVC |
Jacket Material | PVC |
Jacket Color | Gray |
Conductor Material | Solid Bare Copper |
Number of Conductors | 30 |
Number of Strands | 1 |
Length | 152.4m, 500ft |
Wire Size | 278CMA, .05mm², 30AWG |
Cable Insulation Width | 19.05mm, .75in |
Cable Insulation Height | .025in, .64mm |
Strand Size | 30AWG |
Capacitance | 62.9952pF/m, 28pF/ft |
Impedance | 80Ω |
电容 | 62.9952pF/m |
Current Rating | 1.5A |
Voltage Rating | 150V |
Propagation Delay | 1.55 ns/ft |
Centerline | .64mm, .025in |
UL File Number | E47891 |
UL Listing | AWM Style 2678 |
Packaging Quantity | 30.48m, 500ft |
Packaging Method | Reel |
Shielded | No |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Product Category | Ribbon Cable |
Cable Type | Ribbon Cable |
Cross Talk (Far End) | 6% |
Cross Talk (Near End) | 4% |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 57013-6?
Additional datasheets, footprints and schematics for 57013-6 are listed on our Part Details page. You can also find images and similar parts to 57013-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57013-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57013-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57013-6 fall under?
The 57013-6 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 57013-6 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57013-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 57013-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57013-6 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 57013-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57013-6 often in real-time on the comparison pages.
What if I can't find stock of 57013-6?
You can fill out our help required form which you can use to request a quote for 57013-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.