Status: | Unknown |
---|---|
Series: | 57 Series |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | 57 Series |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting Orientation | Panel |
Contact Termination | IDC / IDT |
Termination Method | IDC / IDT |
CONNECTOR, GENDER FEMALE | element14 |
Mini D Ribbon Connector, Female 14 Position, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 57 20140?
Additional datasheets, footprints and schematics for 57 20140 are listed on our Part Details page. You can also find images and similar parts to 57 20140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57 20140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57 20140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57 20140 fall under?
The 57 20140 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 57 20140 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57 20140 you can contact the distributor directly for product support, shipping queries etc.
Is the 57 20140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57 20140 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 57 20140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57 20140 often in real-time on the comparison pages.
What if I can't find stock of 57 20140?
You can fill out our help required form which you can use to request a quote for 57 20140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.