Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1298800,
1167598, CA3427-000, AMP-0-0569336-3 |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.61
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$4.63
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$6.25
|
1,416
in stock
|
Buy Now | |
TE Store
from US$7.09
|
565
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.25
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
-
|
Buy Now | |
Avnet America
from US$4.94
|
-
|
Buy Now | |
RS Americas
from US$10.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cover Type | Strain Relief |
---|---|
Number of Positions | 50 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Product Category | Connectors |
COVER KIT120DEG.CHAMP SYS 5 | Heilind Electronics |
COVER KIT,120DEG.,CHAMP SYS 5 Connector Cover Type: Strain Relief Cover Number of Positions: 50 Strain Relief Cover 50 | Connector Cap & Cover | Part Number: 569336-3 | Internal Number: 569336-3 | Alias Number: 1167598 | TE Connectivity | TE Store |
Strain Relief 50 way IDC CHAMP | RS |
Strain Relief Cover Kit | Newark Electronics |
Connector Accessories 50 POS CHAMP Strain Relief Cover Kit Black Bulk | Avnet America |
CHAMP System 5 Series D-sub Connector Backshell, 50 Way, Strain Relief | TE Connectivity 569336-3 | RS Americas |
Where can I find additional details, specifications and documents for a 569336-3?
Additional datasheets, footprints and schematics for 569336-3 are listed on our Part Details page. You can also find images and similar parts to 569336-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 569336-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 569336-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 569336-3 fall under?
The 569336-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 569336-3 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 569336-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 569336-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 569336-3 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, Heilind Electronics Asia and RS have stock available or on a lead time for 569336-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 569336-3 often in real-time on the comparison pages.
What if I can't find stock of 569336-3?
You can fill out our help required form which you can use to request a quote for 569336-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.