Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1184289 |
Cover Type | Strain Relief |
---|---|
Number of Positions | 64 |
Packaging Method | Box, Package, Kit |
Packaging Quantity | 100 |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
COVR,KIT,180DEG,64POS,0.610 CA Connector Cover Type: Strain Relief Cover Number of Positions: 64 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Operating Temperature Range: -55 – 105 °C Strain Relief Cover 64 | Connector Cap & Cover | Part Number: 569025-1 | Internal Number: 569025-1 | Alias Number: 1184289 | TE Connectivity | TE Store |
Covr,kit,180Deg,64Pos,0.610 Ca Rohs Compliant: Yes |Amp Te Connectivity 569025-1 | Newark Electronics |
64 Position 180 Degree Snap-On Cover/ Strain Relief Retention Method | Future Electronics |
Connector Accessories Cover Black 64 POS Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 569025-1?
Additional datasheets, footprints and schematics for 569025-1 are listed on our Part Details page. You can also find images and similar parts to 569025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 569025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 569025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 569025-1 fall under?
The 569025-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Covers.
Can I view similar or alternative parts?
You can view similar parts to 569025-1 when available in the D-Sub Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 569025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 569025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 569025-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 569025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 569025-1 often in real-time on the comparison pages.
What if I can't find stock of 569025-1?
You can fill out our help required form which you can use to request a quote for 569025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.