Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Type | Multimeter |
---|---|
Test Probe Functions | Multifunction |
Accuracy % | - |
For Use With | Digital Multimeters |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Probe W/Replacement Tip | Pomona Electronics 5689A | RS Americas |
Test Probe | Newark Electronics |
REPLACEABLE TIP MODULAR PROBE, 600V | element14 |
Where can I find additional details, specifications and documents for a 5689A?
Additional datasheets, footprints and schematics for 5689A are listed on our Part Details page. You can also find images and similar parts to 5689A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5689A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5689A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5689A fall under?
The 5689A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5689A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5689A you can contact the distributor directly for product support, shipping queries etc.
Is the 5689A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5689A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5689A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5689A often in real-time on the comparison pages.
What if I can't find stock of 5689A?
You can fill out our help required form which you can use to request a quote for 5689A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.