Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 5.5" |
---|---|
Cut Type | Full Flush |
Cutting Capacity Max | 1.3mm |
Cutting Edge Hardness | - |
Product Range | - |
Cutter Type: Diagonal | Farnell |
Cutters | RS Americas |
Where can I find additional details, specifications and documents for a 56818?
Additional datasheets, footprints and schematics for 56818 are listed on our Part Details page. You can also find images and similar parts to 56818 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56818 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56818 fall under?
The 56818 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 56818 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56818 you can contact the distributor directly for product support, shipping queries etc.
Is the 56818 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56818 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 56818.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56818 often in real-time on the comparison pages.
What if I can't find stock of 56818?
You can fill out our help required form which you can use to request a quote for 56818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.